Siargo Ltd. FPX-4008 Proximity Air/Oil Switch FPX4008-B

Description
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated with silicon nitride ceramic thin film together with a hydrophobic nano coating to ensure the performance for switch.
Description
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated with silicon nitride ceramic thin film together with a hydrophobic nano coating to ensure the performance for switch.

Suppliers

Company
Product
Description
Supplier Links
FPX-4008 Proximity Air/Oil Switch - FPX4008-B - Siargo Ltd.
Santa Clara, CA, USA
FPX-4008 Proximity Air/Oil Switch
FPX4008-B
FPX-4008 Proximity Air/Oil Switch FPX4008-B
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated with silicon nitride ceramic thin film together with a hydrophobic nano coating to ensure the performance for switch.

The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated with silicon nitride ceramic thin film together with a hydrophobic nano coating to ensure the performance for switch.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number FPX4008-B
Product Name FPX-4008 Proximity Air/Oil Switch
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 140 F (-10 to 60 C)
Pipe Diameter 0.25 inch (6.35 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001439 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 1879059 - RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 43.51 psi (30.62 m H2O)
View Details
CALIBRATION COLUMNS - CG-PVDF100-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
Process Media Type Liquid; Gas
View Details