Siargo Ltd. FS-2000 Series Gas Flow Sensor FS2015UL

Description
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply
Description
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply

Suppliers

Company
Product
Description
Supplier Links
FS-2000 Series Gas Flow Sensor - FS2015UL - Siargo Ltd.
Santa Clara, CA, USA
FS-2000 Series Gas Flow Sensor
FS2015UL
FS-2000 Series Gas Flow Sensor FS2015UL
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply

These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications.
Features

  • Highly sensitive at low flows
  • Mass flow without additional temperature and pressure compensation
  • Integrated sensor with extended rangeability
  • Excellent temperature and offset stability
  • Direct sensing package without by-pass for better pressure loss
  • Aumatic flow range switch
  • Voltage regulator provides easy use of external voltage supply

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number FS2015UL
Product Name FS-2000 Series Gas Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 158 F (-10 to 70 C)
Pipe Diameter 0.25 inch (6.35 mm)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter - 52725061 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors - 94M7371 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Operating Temperature ? to 176 F (? to 80 C)
View Details
CALIBRATION COLUMNS - CG-SS250-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details