Siargo Ltd. MF-4000 Series Gas Flow Meter MF4008

Description
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.
Description
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

Suppliers

Company
Product
Description
Supplier Links
MF-4000 Series Gas Flow Meter - MF4008 - Siargo Ltd.
Santa Clara, CA, USA
MF-4000 Series Gas Flow Meter
MF4008
MF-4000 Series Gas Flow Meter MF4008
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF4008
Product Name MF-4000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 131 F (-10 to 55 C)
Pipe Diameter 0.31 inch (8 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001979 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Sensors Flow, Liquid - 88508-000 - Heilind Electronics, Inc.
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
CALIBRATION COLUMNS - CG-PP100-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, Full Bore Flow Meters - DM001 - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
View Details