Siargo Ltd. MF-Series Mass Flow Meter MF-80

Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.
Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

Suppliers

Company
Product
Description
Supplier Links
MF-Series Mass Flow Meter - MF-80 - Siargo Ltd.
Santa Clara, CA, USA
MF-Series Mass Flow Meter
MF-80
MF-Series Mass Flow Meter MF-80
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF-80
Product Name MF-Series Mass Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -4 to 149 F (-20 to 65 C)
Pipe Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001279 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
CALIBRATION COLUMNS - CG-PVDF1000-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, Vera Mag - Field-Proven Electromagnetic Flanged Flow Meter, VM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details