Siargo Ltd. MFGX4000 Series Gas Flow Meter MFGX4022

Description
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different environments. The meters can be used for general purpose gas measurement or monitor with accurate instant mass flow.
Description
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different environments. The meters can be used for general purpose gas measurement or monitor with accurate instant mass flow.

Suppliers

Company
Product
Description
Supplier Links
MFGX4000 Series Gas Flow Meter - MFGX4022 - Siargo Ltd.
Santa Clara, CA, USA
MFGX4000 Series Gas Flow Meter
MFGX4022
MFGX4000 Series Gas Flow Meter MFGX4022
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different environments. The meters can be used for general purpose gas measurement or monitor with accurate instant mass flow.

MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different environments. The meters can be used for general purpose gas measurement or monitor with accurate instant mass flow.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MFGX4022
Product Name MFGX4000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 131 F (-10 to 55 C)
Pipe Diameter 0.75 inch (19 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247012 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCB430 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Flow Sensors - Industrial - Z2717-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details