Siargo Ltd. MF-Series Mass Flow Meter MF-150

Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.
Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

Suppliers

Company
Product
Description
Supplier Links
MF-Series Mass Flow Meter - MF-150 - Siargo Ltd.
Santa Clara, CA, USA
MF-Series Mass Flow Meter
MF-150
MF-Series Mass Flow Meter MF-150
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meters is easy for access to network or other remote reading options.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF-150
Product Name MF-Series Mass Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -4 to 149 F (-20 to 65 C)
Pipe Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CALIBRATION COLUMNS - CG-SS500-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Multi-insertion
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
3 suppliers
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details