Siargo Ltd. MF-5000 Series Gas Flow Meter MF5003

Description
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.
Description
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

Suppliers

Company
Product
Description
Supplier Links
MF-5000 Series Gas Flow Meter - MF5003 - Siargo Ltd.
Santa Clara, CA, USA
MF-5000 Series Gas Flow Meter
MF5003
MF-5000 Series Gas Flow Meter MF5003
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF5003
Product Name MF-5000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature -4 to 149 F (-20 to 65 C)
Pipe Diameter 0.12 inch (3 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (PORTAFLOW-C) - FSC-2,FSS,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Two-Wire Vortex Flowmeter - FSV430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Programmable
View Details
Flow Switch - 84250-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details