Siargo Ltd. Low Pressure Series Utility Gas Meter MF50GD40

Description
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In addition, the all electronic meters provide easy access as well as remote data networking capabilities.
Description
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In addition, the all electronic meters provide easy access as well as remote data networking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Series Utility Gas Meter - MF50GD40 - Siargo Ltd.
Santa Clara, CA, USA
Low Pressure Series Utility Gas Meter
MF50GD40
Low Pressure Series Utility Gas Meter MF50GD40
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In addition, the all electronic meters provide easy access as well as remote data networking capabilities.

The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In addition, the all electronic meters provide easy access as well as remote data networking capabilities.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF50GD40
Product Name Low Pressure Series Utility Gas Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -4 to 140 F (-20 to 60 C)
Pipe Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (2-path system type) - FSH,FSG,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Flow Switch - 84267-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details