Siargo Ltd. FS-1000 Series Gas Flow Sensor FS1015CL

Description
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply
Description
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply

Suppliers

Company
Product
Description
Supplier Links
FS-1000 Series Gas Flow Sensor - FS1015CL - Siargo Ltd.
Santa Clara, CA, USA
FS-1000 Series Gas Flow Sensor
FS1015CL
FS-1000 Series Gas Flow Sensor FS1015CL
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply

These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications.
Features

  • Highly sensitive at low flows
  • Mass flow without additional temperature and pressure compensation
  • Integrated sensor with extended rangeability
  • Excellent temperature and offset stability
  • Direct sensing package without by-pass for better pressure loss
  • Aumatic flow range switch
  • Voltage regulator provides easy use of external voltage supply

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number FS1015CL
Product Name FS-1000 Series Gas Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 158 F (-10 to 70 C)
Pipe Diameter 0.25 inch (6.35 mm)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Electronics, Telemetry Devices - STXOB - McCrometer, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 212 F (-10 to 100 C)
View Details