Siargo Ltd. MF-6000 Series Gas Flow Meter MF6012

Description
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy for networking.
Description
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy for networking.

Suppliers

Company
Product
Description
Supplier Links
MF-6000 Series Gas Flow Meter - MF6012 - Siargo Ltd.
Santa Clara, CA, USA
MF-6000 Series Gas Flow Meter
MF6012
MF-6000 Series Gas Flow Meter MF6012
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy for networking.

This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy for networking.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF6012
Product Name MF-6000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Controller; Programmable
Operating Temperature 14 to 131 F (-10 to 55 C)
Pipe Diameter 0.47 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335660 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors - 66W8845 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.59 inch (15 mm)
View Details
CALIBRATION COLUMNS - CG-PP250-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, Vera Mag - The Rugged Industrial Electromagnetic Flanged Flow Meter, VM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Operating Temperature 14 to 199 F (-10 to 93 C)
View Details