Hoffer Flow Controls, Inc. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| OUTSTANDING FEATURES Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B... | |
| OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry | |
| OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable... | |
| OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high... | |
| OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). | |
| OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). Autoclave® end connections. | |
| OUTSTANDING FEATURES Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4″-12″ | |
| OUTSTANDING FEATURES • Cost effective design eliminates flange on meter. • Outstanding accuracy. • Short Wafer Series meters are rated to meet the pressure rating of any flange as listed... | |
| Outstanding Features ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4” through 3” available. (Other sizes available,... | |
| Hoffer now has available a 4” WECO 1502 turbine flow meter (15 KSI MAWP) with the full flow capacity of a conventional 4” flow meter. Other 4” WECO 1502 turbine... | |
| The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING... | |
| The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in... | |
| The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at... | |
| The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing... | |
| The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your... | |
| The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement... | |
| The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and... | |
| The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary... | |
| The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the... | |
| The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter... | |
| The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2″, 3″ and 4″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower... | |
| The unique design of Hoffer’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The... | |
| There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides... |