The Hoffer Sanitary Turbine Flow Meter is designed for precise measurement of process liquids in applications requiring high sanitary standards, compliant with ASME Bioprocessing Equipment Standard BPE-2019. It is available in 11 sizes ranging from ¬º,Äù to 3,Äù, accommodating flow rates from 0.35 to 650 GPM. The flow meter features Tri-Clamp,Ñ¢ fittings for easy installation and maintenance. Performance specifications include an accuracy of ±0.5% of reading for most sizes, with a repeatability of ±0.1%. The operating temperature range is from -40°F to +450°F, depending on the type of pickup coil used. The construction materials include 316/316L stainless steel, with options for electropolished surfaces to meet stringent sanitary requirements. To ensure optimal performance, installation guidelines recommend maintaining a minimum of 10 pipe diameters upstream and 5 pipe diameters downstream of the meter. Optional accessories such as signal conditioners and totalizers are available to enhance functionality.
The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required.
| Hoffer Flow Controls, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Sanitary Turbine Flow Meter |
| Meter Technology | Turbine |
| Features | Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature); Sanitary Applications Rated |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark |
| Process Media Type | Liquid |