Hoffer Flow Controls, Inc. Liquid Turbine Flow Meter Industrial Star Series

Description
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES Low cost, rugged design NPT end fittings Sizes available 1/4” thru 3” Repeatability +/-.25% Repeatable flow range of .25 to 800 GPM. -20 to +450°F standard operating temperature range. Linearity of ± 1% Repeatability of ± 1% Faster deliveries that typically around 15 days. APPLICATIONS Industrial process liquid applications such as water flood secondary recovery, fuel metering, petroleum products, chemicals, etc.
Datasheet
Description
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES Low cost, rugged design NPT end fittings Sizes available 1/4” thru 3” Repeatability +/-.25% Repeatable flow range of .25 to 800 GPM. -20 to +450°F standard operating temperature range. Linearity of ± 1% Repeatability of ± 1% Faster deliveries that typically around 15 days. APPLICATIONS Industrial process liquid applications such as water flood secondary recovery, fuel metering, petroleum products, chemicals, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Turbine Flow Meter - Industrial Star Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Turbine Flow Meter
Industrial Star Series
Liquid Turbine Flow Meter Industrial Star Series
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES Low cost, rugged design NPT end fittings Sizes available 1/4” thru 3” Repeatability +/-.25% Repeatable flow range of .25 to 800 GPM. -20 to +450°F standard operating temperature range. Linearity of ± 1% Repeatability of ± 1% Faster deliveries that typically around 15 days. APPLICATIONS Industrial process liquid applications such as water flood secondary recovery, fuel metering, petroleum products, chemicals, etc.

The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery.

OUTSTANDING FEATURES

  • Low cost, rugged design
  • NPT end fittings
  • Sizes available 1/4” thru 3”
  • Repeatability +/-.25%
  • Repeatable flow range of .25 to 800 GPM.
  • -20 to +450°F standard operating temperature range.
  • Linearity of ± 1%
  • Repeatability of ± 1%
  • Faster deliveries that typically around 15 days.

APPLICATIONS

  • Industrial process liquid applications such as water flood secondary recovery, fuel metering, petroleum products, chemicals, etc.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number Industrial Star Series
Product Name Liquid Turbine Flow Meter
Meter Technology Turbine
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature (optional feature)
Approvals Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Supply-side Express Cooling Stick - ECWS050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details