Hoffer Flow Controls, Inc. Turbine Flow Meter API Series

Description
The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications and to be compliant with API standard Chapter 5.3. Optionally available with multiple pickup coils for redundancy or bi-directional flow measurement. Bearing types available include self-lubricating, ceramic ball bearings and tungsten carbide sleeve. Rotor assembly is hydrodynamically balanced and “floats” on fluid cushion to provide extended bearing life. Offered with bladed rotors in sizes 1′ through 4′. APPLICATIONS The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. Also see: Rim design CT Series custody transfer flowmeters
Datasheet
Description
The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications and to be compliant with API standard Chapter 5.3. Optionally available with multiple pickup coils for redundancy or bi-directional flow measurement. Bearing types available include self-lubricating, ceramic ball bearings and tungsten carbide sleeve. Rotor assembly is hydrodynamically balanced and “floats” on fluid cushion to provide extended bearing life. Offered with bladed rotors in sizes 1′ through 4′. APPLICATIONS The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. Also see: Rim design CT Series custody transfer flowmeters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meter - API Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Turbine Flow Meter
API Series
Turbine Flow Meter API Series
The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications and to be compliant with API standard Chapter 5.3. Optionally available with multiple pickup coils for redundancy or bi-directional flow measurement. Bearing types available include self-lubricating, ceramic ball bearings and tungsten carbide sleeve. Rotor assembly is hydrodynamically balanced and “floats” on fluid cushion to provide extended bearing life. Offered with bladed rotors in sizes 1′ through 4′. APPLICATIONS The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. Also see: Rim design CT Series custody transfer flowmeters

The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products.

OUTSTANDING FEATURES

  • Designed for custody transfer flow applications and to be compliant with API standard Chapter 5.3.
  • Optionally available with multiple pickup coils for redundancy or bi-directional flow measurement.
  • Bearing types available include self-lubricating, ceramic ball bearings and tungsten carbide sleeve.
  • Rotor assembly is hydrodynamically balanced and “floats” on fluid cushion to provide extended bearing life.
  • Offered with bladed rotors in sizes 1″ through 4″.

APPLICATIONS

  • The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products.
  • Also see: Rim design CT Series custody transfer flowmeters
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number API Series
Product Name Turbine Flow Meter
Meter Technology Turbine
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature (optional feature)
Approvals Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - paddlewheel-sensors - 159001011 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details