Hoffer Flow Controls, Inc. Gas Turbine Flow Meter HO Series

Description
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections available. Operate over a wide range of temperatures and pressures. Exclusive use of hybrid ceramic ball bearings provide superior life.
Description
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections available. Operate over a wide range of temperatures and pressures. Exclusive use of hybrid ceramic ball bearings provide superior life.
Datasheet
Datasheet Summary
Powered by GS/AI

The Liquid Autoclave Turbine Flow Meter from Hoffer Flow Controls, Inc. is designed for high-pressure applications, with maximum working pressures available at 10,000, 15,000, and 20,000 psi, depending on the line size. This flow meter offers outstanding accuracy and features a wide range of flow capabilities, with turndown ratios ranging from 10:1 to 100:1. It is suitable for various liquid measurement applications, making it a versatile choice for engineers requiring precise flow measurement in demanding environments.

Datasheet Summary
Powered by GS/AI

The Liquid Autoclave Turbine Flow Meter from Hoffer Flow Controls, Inc. is designed for high-pressure applications, with maximum working pressures available at 10,000, 15,000, and 20,000 psi, depending on the line size. This flow meter offers outstanding accuracy and features a wide range of flow capabilities, with turndown ratios ranging from 10:1 to 100:1. It is suitable for various liquid measurement applications, making it a versatile choice for engineers requiring precise flow measurement in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Gas Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas Turbine Flow Meter
HO Series
Gas Turbine Flow Meter HO Series
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections available. Operate over a wide range of temperatures and pressures. Exclusive use of hybrid ceramic ball bearings provide superior life.

OUTSTANDING FEATURES

  • Low cost.
  • Outstanding accuracy.
  • Linearity of +/-1% of reading typical.
    Linearity is density-dependent for a given meter. Consult factory for details.
  • Repeatability +/-.25%
  • Provides wide flow ranges.
  • Repeatable Flow Range: .15 to 12,000 ACFM.
  • Wide variety of process connections available.
  • Operate over a wide range of temperatures and pressures.
  • Exclusive use of hybrid ceramic ball bearings provide superior life.
Supplier's Site Datasheet
Autoclave Liquid Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Autoclave Liquid Turbine Flow Meter
HO Series
Autoclave Liquid Turbine Flow Meter HO Series
OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available).

OUTSTANDING FEATURES

  • Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size.
  • Outstanding accuracy.
  • Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
Supplier's Site Datasheet
Liquid Turbine Hose Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Turbine Hose Flow Meter
HO Series
Liquid Turbine Hose Flow Meter HO Series
Outstanding Features ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4” through 3” available. (Other sizes available, contact factory) ♦ Pressure dependent on the hose pressure rating up to 1000 psig. Contact factory for high pressure hose applications. ♦ Barbed and beaded hose end connections for permanent applications and applications where installation may be moved from time to time. ♦ Multiple pickup coils available. General Description The Hoffer Hose Series “barbed hose and beaded hose” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquid applications where the meter must be fitted to hose or connected to plastic tubing. Barbed hose end connections should be selected for permanent installation when the flowmeter is intended to stay once installed. Beaded hose end connections are meant for test installations or applications which are expected to be moved around from time to time. The hose on a beaded end can be readily removed and reinstalled.

Outstanding Features

♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing.
♦ Sizes 1/4” through 3” available. (Other sizes available, contact factory)
♦ Pressure dependent on the hose pressure rating up to 1000 psig. Contact factory for high pressure hose applications.
♦ Barbed and beaded hose end connections for permanent applications and applications where installation may be moved from time to time.
♦ Multiple pickup coils available.

General Description

The Hoffer Hose Series “barbed hose and beaded hose” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquid applications where the meter must be fitted to hose or connected to plastic tubing. Barbed hose end connections should be selected for permanent installation when the flowmeter is intended to stay once installed. Beaded hose end connections are meant for test installations or applications which are expected to be moved around from time to time. The hose on a beaded end can be readily removed and reinstalled.

Supplier's Site Datasheet
Liquid Autoclave Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Autoclave Turbine Flow Meter
HO Series
Liquid Autoclave Turbine Flow Meter HO Series
OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available).

OUTSTANDING FEATURES

  • Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size.
  • Outstanding accuracy.
  • Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
Supplier's Site Datasheet
Gas Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas Turbine Flow Meter
HO Series
Gas Turbine Flow Meter HO Series
OUTSTANDING FEATURES Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical.

OUTSTANDING FEATURES

  • Cost effective design eliminates flange on meter.
  • Outstanding accuracy.
  • Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5.
  • Provides wide flow ranges 10:1 turndown typical.
Supplier's Site Datasheet
Liquid Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Turbine Flow Meter
HO Series
Liquid Turbine Flow Meter HO Series
The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot water to remain in a liquid state. Sizes 1/4′ through 3′ available. Steam jacket pressure rated to 850 psig @ 650F. Output is linear with flow rate. Multiple pickup coils optionally available. Rotor assembly is hydro-dynamically balanced and “floats” on fluid cushion to provide extended bearing life. Optional bi-directional flowmeters available.

The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state.

OUTSTANDING FEATURES

  • Designed for use on products that require steam or hot water to remain in a liquid state.
  • Sizes 1/4″ through 3″ available.
  • Steam jacket pressure rated to 850 psig @ 650F.
  • Output is linear with flow rate.
  • Multiple pickup coils optionally available.
  • Rotor assembly is hydro-dynamically balanced and “floats” on fluid cushion to provide extended bearing life.
  • Optional bi-directional flowmeters available.
Supplier's Site Datasheet
Gas Autoclave Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas Autoclave Turbine Flow Meter
HO Series
Gas Autoclave Turbine Flow Meter HO Series
OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). Autoclave® end connections.

OUTSTANDING FEATURES

  • Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size.
  • Outstanding accuracy.
  • Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
  • Autoclave® end connections.
Supplier's Site Datasheet
Liquid Turbine Flow Meter - HO Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Turbine Flow Meter
HO Series
Liquid Turbine Flow Meter HO Series
OUTSTANDING FEATURES • Cost effective design eliminates flange on meter. • Outstanding accuracy. • Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. • Provides wide flow ranges 10:1 turndown typical.

OUTSTANDING FEATURES

• Cost effective design eliminates flange on meter.
• Outstanding accuracy.
• Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5.
• Provides wide flow ranges 10:1 turndown typical.

Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc.
Product Category Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Flow Meters Flow Meters
Product Number HO Series HO Series HO Series HO Series HO Series HO Series HO Series HO Series
Product Name Gas Turbine Flow Meter Autoclave Liquid Turbine Flow Meter Liquid Turbine Hose Flow Meter Liquid Autoclave Turbine Flow Meter Gas Turbine Flow Meter Liquid Turbine Flow Meter Gas Autoclave Turbine Flow Meter Liquid Turbine Flow Meter
Meter Technology Turbine Turbine Turbine Turbine Turbine Turbine Turbine Turbine
Meter Type Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter Volumetric Flow Meter
Features Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Pipe Diameter 0.25 to 12.00 inch (6.35 to 305 mm) 0.25 to 0.75 inch (6.35 to 19.05 mm) 0.25 to 12.00 inch (6.35 to 305 mm) 0.62 to 8.00 inch (15.87 to 203 mm) 0.25 to 3.00 inch (6.35 to 76.2 mm) 0.25 to 12.00 inch (6.35 to 305 mm) 0.62 to 8.00 inch (15.87 to 203 mm)
Mounting In-line In-line In-line In-line In-line In-line In-line In-line
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details