Hoffer Flow Controls, Inc. Gas/Liquid Turbine Flow Meter MF Series

Description
The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1% Linearity and +/-.25% Repeatability. Twelve overlapping size ranges. For clean, low viscosity liquids. APPLICATIONS Precision Low flow measurement of low viscosity, liquid applications within the process industries.
Datasheet
Description
The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1% Linearity and +/-.25% Repeatability. Twelve overlapping size ranges. For clean, low viscosity liquids. APPLICATIONS Precision Low flow measurement of low viscosity, liquid applications within the process industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas/Liquid Turbine Flow Meter - MF Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas/Liquid Turbine Flow Meter
MF Series
Gas/Liquid Turbine Flow Meter MF Series
The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1% Linearity and +/-.25% Repeatability. Twelve overlapping size ranges. For clean, low viscosity liquids. APPLICATIONS Precision Low flow measurement of low viscosity, liquid applications within the process industries.

The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications.

OUTSTANDING FEATURES

  • 1/2” MS line size.
  • Repeatable Flow Range is .007 to 3.5 GPM.
  • Accuracy of +/-1% Linearity and +/-.25% Repeatability.
  • Twelve overlapping size ranges.
  • For clean, low viscosity liquids.

APPLICATIONS

  • Precision Low flow measurement of low viscosity, liquid applications within the process industries.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number MF Series
Product Name Gas/Liquid Turbine Flow Meter
Meter Technology Turbine
Features Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Approvals CE Marked (Optional), ISO 9001
Process Media Type Liquid; Gas
Operating Pressure ? to 6000 psi (? to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335043 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details