The unique design of Hoffer’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the measurement gears. The flow through the meter measurement chamber follows the path of least resistance. Therefore no liquid passes through the center cavity between the measurement gears.
| Hoffer Flow Controls, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Hoffer Oval Gear Series |
| Product Name | Positive Displacement Flow Meter |
| Meter Technology | Oval Gear |
| Features | Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark |
| Process Media Type | Liquid |