Hoffer Flow Controls, Inc. Gas Turbine Flow Meter Premier Gas Series

Description
The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about. OUTSTANDING FEATURES Exceptionally wide flow turndown ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with uncertainties to +.25% available. Self-lubricating, ceramic hybrid ball bearings require no external lubrication or maintenance. CE, CSA, Cenelec and various other approvals available on most versions of the Premier Gas meter. Meter design does not require seals or o-rings, no through holes in housing. Significantly lower pressure drop compared to conventional “turbo” flowmeters. Over 100,000 installations worldwide. Limited number of internal parts reduce friction, increasing accuracy and repeatability, while limiting replacement/wearing parts. Can be installed in either a horizontal (preferred) or vertical orientation.
Datasheet
Description
The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about. OUTSTANDING FEATURES Exceptionally wide flow turndown ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with uncertainties to +.25% available. Self-lubricating, ceramic hybrid ball bearings require no external lubrication or maintenance. CE, CSA, Cenelec and various other approvals available on most versions of the Premier Gas meter. Meter design does not require seals or o-rings, no through holes in housing. Significantly lower pressure drop compared to conventional “turbo” flowmeters. Over 100,000 installations worldwide. Limited number of internal parts reduce friction, increasing accuracy and repeatability, while limiting replacement/wearing parts. Can be installed in either a horizontal (preferred) or vertical orientation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Turbine Flow Meter - Premier Gas Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas Turbine Flow Meter
Premier Gas Series
Gas Turbine Flow Meter Premier Gas Series
The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about. OUTSTANDING FEATURES Exceptionally wide flow turndown ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with uncertainties to +.25% available. Self-lubricating, ceramic hybrid ball bearings require no external lubrication or maintenance. CE, CSA, Cenelec and various other approvals available on most versions of the Premier Gas meter. Meter design does not require seals or o-rings, no through holes in housing. Significantly lower pressure drop compared to conventional “turbo” flowmeters. Over 100,000 installations worldwide. Limited number of internal parts reduce friction, increasing accuracy and repeatability, while limiting replacement/wearing parts. Can be installed in either a horizontal (preferred) or vertical orientation.

The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about.

OUTSTANDING FEATURES

  • Exceptionally wide flow turndown ranges.
  • Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range.
  • Multiple coil outputs for signal redundancy, direction detection and meter diagnostics.
  • NIST traceable gas calibrations with uncertainties to +.25% available.
  • Self-lubricating, ceramic hybrid ball bearings require no external lubrication or maintenance.
  • CE, CSA, Cenelec and various other approvals available on most versions of the Premier Gas meter.
  • Meter design does not require seals or o-rings, no through holes in housing.
  • Significantly lower pressure drop compared to conventional “turbo” flowmeters.
  • Over 100,000 installations worldwide.
  • Limited number of internal parts reduce friction, increasing accuracy and repeatability, while limiting replacement/wearing parts.
  • Can be installed in either a horizontal (preferred) or vertical orientation.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Flow Meters
Product Number Premier Gas Series
Product Name Gas Turbine Flow Meter
Meter Technology Turbine
Meter Type Volumetric Flow Meter
Operating Temperature -450 to 350 F (-268 to 177 C)
Pipe Diameter 0.25 to 12.00 inch (6.35 to 305 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247016 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2576413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.3531 to 3.53 SCFM (0.6002 to 6 m³/hr)
View Details
Flow Sensors - Industrial - Z11000-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details