The Grooved Turbine Flow Meter from Hoffer Flow Controls, Inc. is designed for various applications including water, water/sand mixtures, liquid carbon dioxide, and cement slurry. It features a flow range that varies by model, with maximum flow rates reaching up to 12,000 US GPM depending on the specific size and configuration. The flow meters are constructed from stainless steel, ensuring durability and resistance to corrosion. The devices offer a linearity of ±0.5% of reading and a repeatability of ±0.1% over the specified usable range. They operate effectively within a temperature range of -450°F to +450°F and can handle pressures up to 1,000 PSI, depending on the model. The flow meters utilize different bearing types tailored for specific applications, such as hybrid ceramic bearings for CO2 and tungsten carbide bearings for water/sand mixtures. These flow meters are suitable for clean liquid and slurry service types, and they can be equipped with various pickup coil options to meet specific measurement needs. Additionally, explosion-proof and intrinsically safe configurations are available, making them suitable for hazardous environments. Overall, the Grooved Turbine Flow Meter provides reliable performance for demanding fluid measurement applications.
| Hoffer Flow Controls, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Grooved Turbine Flow Meter |
| Meter Technology | Turbine |
| Features | Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries |
| Additional Variables Measured | Temperature (optional feature) |
| Approvals | Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark |
| Process Media Type | Liquid |