Hoffer Flow Controls, Inc. Insertion Liquid Flow Meter Saddle Turbine Series

Description
The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2′, 3′ and 4′ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping, the Saddle Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2′, 3′ and 4′ sizes in order to maximize its flexibility and requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid services. OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for liquids. Linearity +/-2% of reading or better. Insertion meter for pipe sizes 2′, 3′ and 4′. Industrial grade construction. 3-Point one centistoke calibration at minimum, mid-range and maximum linear or extended range.
Datasheet
Description
The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2′, 3′ and 4′ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping, the Saddle Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2′, 3′ and 4′ sizes in order to maximize its flexibility and requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid services. OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for liquids. Linearity +/-2% of reading or better. Insertion meter for pipe sizes 2′, 3′ and 4′. Industrial grade construction. 3-Point one centistoke calibration at minimum, mid-range and maximum linear or extended range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Liquid Flow Meter - Saddle Turbine Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Insertion Liquid Flow Meter
Saddle Turbine Series
Insertion Liquid Flow Meter Saddle Turbine Series
The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2′, 3′ and 4′ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping, the Saddle Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2′, 3′ and 4′ sizes in order to maximize its flexibility and requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid services. OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for liquids. Linearity +/-2% of reading or better. Insertion meter for pipe sizes 2′, 3′ and 4′. Industrial grade construction. 3-Point one centistoke calibration at minimum, mid-range and maximum linear or extended range.

The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2″, 3″ and 4″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping, the Saddle Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2″, 3″ and 4″ sizes in order to maximize its flexibility and requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid services.

OUTSTANDING FEATURES

  • Low cost.
  • Low pressure drop.
  • Wide flow turndown ranges for liquids.
  • Linearity +/-2% of reading or better.
  • Insertion meter for pipe sizes 2″, 3″ and 4″.
  • Industrial grade construction.
  • 3-Point one centistoke calibration at minimum, mid-range and maximum linear or extended range.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number Saddle Turbine Series
Product Name Insertion Liquid Flow Meter
Meter Technology Turbine
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Approvals CE Mark
Process Media Type Liquid
Operating Pressure ? to 235 psi (? to 165 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335004 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details