Hoffer Flow Controls, Inc. Liquid Turbine Flow Meter Lo-Co Series

Description
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES Rugged industrial meter with all stainless steel construction. Dependable and economical flow solution. Sizes available 1/4” thru 2” Repeatable flow range of .45 to 225 GPM. Private label versions available. Contact factory. Linearity of ± 1% Repeatability of ± 1% of reading Available with a PET signal conditioner/converte r. See PET Series for options. APPLICATIONS For customers working with a limited budget; a line that is a perfect fit for liquid utility and OEM applications.
Datasheet
Description
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES Rugged industrial meter with all stainless steel construction. Dependable and economical flow solution. Sizes available 1/4” thru 2” Repeatable flow range of .45 to 225 GPM. Private label versions available. Contact factory. Linearity of ± 1% Repeatability of ± 1% of reading Available with a PET signal conditioner/converte r. See PET Series for options. APPLICATIONS For customers working with a limited budget; a line that is a perfect fit for liquid utility and OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Turbine Flow Meter - Lo-Co Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Liquid Turbine Flow Meter
Lo-Co Series
Liquid Turbine Flow Meter Lo-Co Series
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES Rugged industrial meter with all stainless steel construction. Dependable and economical flow solution. Sizes available 1/4” thru 2” Repeatable flow range of .45 to 225 GPM. Private label versions available. Contact factory. Linearity of ± 1% Repeatability of ± 1% of reading Available with a PET signal conditioner/converte r. See PET Series for options. APPLICATIONS For customers working with a limited budget; a line that is a perfect fit for liquid utility and OEM applications.

The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer’s most economical flow solution for your liquid flow application.

OUTSTANDING FEATURES

  • Rugged industrial meter with all stainless steel construction.
  • Dependable and economical flow solution.
  • Sizes available 1/4” thru 2”
  • Repeatable flow range of .45 to 225 GPM.
  • Private label versions available. Contact factory.
  • Linearity of ± 1%
  • Repeatability of ± 1% of reading
  • Available with a PET signal conditioner/converter. See PET
    Series for options.

APPLICATIONS

  • For customers working with a limited budget; a line that is a perfect fit for liquid utility and OEM applications.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number Lo-Co Series
Product Name Liquid Turbine Flow Meter
Meter Technology Turbine
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature (optional feature)
Approvals Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark
Process Media Type Liquid
Unlock Full Specs
to access all available technical data