Hoffer Flow Controls, Inc. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| OUTSTANDING FEATURES Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B... | |
| OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable... | |
| OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high... | |
| OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). | |
| OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). Autoclave® end connections. | |
| OUTSTANDING FEATURES • Cost effective design eliminates flange on meter. • Outstanding accuracy. • Short Wafer Series meters are rated to meet the pressure rating of any flange as listed... | |
| Outstanding Features ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4” through 3” available. (Other sizes available,... | |
| Hoffer now has available a 4” WECO 1502 turbine flow meter (15 KSI MAWP) with the full flow capacity of a conventional 4” flow meter. Other 4” WECO 1502 turbine... | |
| The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in... | |
| The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at... | |
| The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement... | |
| The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and... |