Hoffer Flow Controls, Inc. Turbine Flow Meter Subsea

Description
There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other flowmeter company. With more than 40 years in the flowmeter business, we continue to set the standards for accuracy, reliability, durability, economy and integrity. In fact, no other company offers you more flow measurement solutions for subsea flow applications than we do. Put us to the test, and find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements. A flowmeter with a response time measured in milliseconds. Flowmeter “housing” is typically custom designed to fit into the customers existing footprint/space. Designed to withstand the temperature/pressure extremes of a subsea environment. Flowmeter design includes integral flow straighteners. Wide flow range capability is ideal for subsea applications. Flowmeter housing can be designed with a wide variety of end connections including GraylocR, TechlokR, ANSI, NPT, MS, DIN and many others. Subsea connectors are installed in unique “riser” design on flowmeter housing. Design and construction compliance to API6A/17D when required. A variety of construction materials are available including 316, 316L, Nitronic 50 and 60, Duplex 2205 and others. ABS-CDS, DNV, Lloyd’s and other certification compliance available. Multiple electronic outputs and interfaces available.
Datasheet
Description
There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other flowmeter company. With more than 40 years in the flowmeter business, we continue to set the standards for accuracy, reliability, durability, economy and integrity. In fact, no other company offers you more flow measurement solutions for subsea flow applications than we do. Put us to the test, and find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements. A flowmeter with a response time measured in milliseconds. Flowmeter “housing” is typically custom designed to fit into the customers existing footprint/space. Designed to withstand the temperature/pressure extremes of a subsea environment. Flowmeter design includes integral flow straighteners. Wide flow range capability is ideal for subsea applications. Flowmeter housing can be designed with a wide variety of end connections including GraylocR, TechlokR, ANSI, NPT, MS, DIN and many others. Subsea connectors are installed in unique “riser” design on flowmeter housing. Design and construction compliance to API6A/17D when required. A variety of construction materials are available including 316, 316L, Nitronic 50 and 60, Duplex 2205 and others. ABS-CDS, DNV, Lloyd’s and other certification compliance available. Multiple electronic outputs and interfaces available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meter - Subsea - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Turbine Flow Meter
Subsea
Turbine Flow Meter Subsea
There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other flowmeter company. With more than 40 years in the flowmeter business, we continue to set the standards for accuracy, reliability, durability, economy and integrity. In fact, no other company offers you more flow measurement solutions for subsea flow applications than we do. Put us to the test, and find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements. A flowmeter with a response time measured in milliseconds. Flowmeter “housing” is typically custom designed to fit into the customers existing footprint/space. Designed to withstand the temperature/pressure extremes of a subsea environment. Flowmeter design includes integral flow straighteners. Wide flow range capability is ideal for subsea applications. Flowmeter housing can be designed with a wide variety of end connections including GraylocR, TechlokR, ANSI, NPT, MS, DIN and many others. Subsea connectors are installed in unique “riser” design on flowmeter housing. Design and construction compliance to API6A/17D when required. A variety of construction materials are available including 316, 316L, Nitronic 50 and 60, Duplex 2205 and others. ABS-CDS, DNV, Lloyd’s and other certification compliance available. Multiple electronic outputs and interfaces available.

There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other flowmeter company. With more than 40 years in the flowmeter business, we continue to set the standards for accuracy, reliability, durability, economy and integrity. In fact, no other company offers you more flow measurement solutions for subsea flow applications than we do. Put us to the test, and find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications.

OUTSTANDING FEATURES

  • Operating depths to 20,000 FT or more.
  • Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements.
  • A flowmeter with a response time measured in milliseconds.
  • Flowmeter “housing” is typically custom designed to fit into the customers existing footprint/space.
  • Designed to withstand the temperature/pressure extremes of a subsea environment.
  • Flowmeter design includes integral flow straighteners.
  • Wide flow range capability is ideal for subsea applications.
  • Flowmeter housing can be designed with a wide variety of end connections including GraylocR, TechlokR, ANSI, NPT, MS, DIN and many others.
  • Subsea connectors are installed in unique “riser” design on flowmeter housing.
  • Design and construction compliance to API6A/17D when required.
  • A variety of construction materials are available including 316, 316L, Nitronic 50 and 60, Duplex 2205 and others.
  • ABS-CDS, DNV, Lloyd’s and other certification compliance available.
  • Multiple electronic outputs and interfaces available.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number Subsea
Product Name Turbine Flow Meter
Meter Technology Turbine
Approvals ISO 9001
Operating Temperature -100 to 450 F (-73 to 232 C)
Process Media Type Liquid
Operating Pressure 2900 psi (2041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Measurement - Flow - paddlewheel-sensors - 159001736 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details