Hoffer Flow Controls, Inc. Anti-Corrosive Turbine Flow Meter Teflon Series

Description
The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive service and ultrapure water flow applications. Suitable for clean liquid service at one centistoke. Flow rate capability from 0.35 to 485 GPM, (¼” through 3′ sizes). Provides frequency output. Mates with RF flanges per ANSI or DIN flanges. Linearity: ±1%. Repeatability: ±.1%.
Datasheet
Description
The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive service and ultrapure water flow applications. Suitable for clean liquid service at one centistoke. Flow rate capability from 0.35 to 485 GPM, (¼” through 3′ sizes). Provides frequency output. Mates with RF flanges per ANSI or DIN flanges. Linearity: ±1%. Repeatability: ±.1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Corrosive Turbine Flow Meter - Teflon Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Anti-Corrosive Turbine Flow Meter
Teflon Series
Anti-Corrosive Turbine Flow Meter Teflon Series
The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive service and ultrapure water flow applications. Suitable for clean liquid service at one centistoke. Flow rate capability from 0.35 to 485 GPM, (¼” through 3′ sizes). Provides frequency output. Mates with RF flanges per ANSI or DIN flanges. Linearity: ±1%. Repeatability: ±.1%.

The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application.

OUTSTANDING FEATURES

  • Recommended for corrosive service and ultrapure water flow applications.
  • Suitable for clean liquid service at one centistoke.
  • Flow rate capability from 0.35 to 485 GPM, (¼” through 3″ sizes).
  • Provides frequency output.
  • Mates with RF flanges per ANSI or DIN flanges.
  • Linearity: ±1%.
  • Repeatability: ±.1%.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number Teflon Series
Product Name Anti-Corrosive Turbine Flow Meter
Meter Technology Turbine
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature (optional feature)
Approvals Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 159001316 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.5297 SCFM (0.0600 to 0.9003 m³/hr)
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details