Hoffer Flow Controls, Inc. High Pressure Gas Turbine Flow Meter HHP Series

Description
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings. Operate over a wide range of temperatures. Sizes 1/4′ through 2′. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes. Larger sizes and pressures available upon request. Contact factory.
Datasheet
Description
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings. Operate over a wide range of temperatures. Sizes 1/4′ through 2′. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes. Larger sizes and pressures available upon request. Contact factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Gas Turbine Flow Meter - HHP Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
High Pressure Gas Turbine Flow Meter
HHP Series
High Pressure Gas Turbine Flow Meter HHP Series
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings. Operate over a wide range of temperatures. Sizes 1/4′ through 2′. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes. Larger sizes and pressures available upon request. Contact factory.

OUTSTANDING FEATURES

  • Low cost.
  • Outstanding accuracy.
  • Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
  • One piece 316/316L S/S Construction for most pressures.
  • For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings.
  • Operate over a wide range of temperatures.
  • Sizes 1/4″ through 2″. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes.
  • Larger sizes and pressures available upon request. Contact factory.
Supplier's Site Datasheet
High Pressure Liquid Turbine Flow Meter - HHP Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
High Pressure Liquid Turbine Flow Meter
HHP Series
High Pressure Liquid Turbine Flow Meter HHP Series
OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings. Operate over a wide range of temperatures. Sizes 1/4′ through 2′. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes. Larger sizes and pressures available upon request. Contact factory.

OUTSTANDING FEATURES

  • Low cost.
  • Outstanding accuracy.
  • Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
  • One piece 316/316L S/S Construction for most pressures.
  • For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429 Grade 8 high yield strength bolts and “O” rings.
  • Operate over a wide range of temperatures.
  • Sizes 1/4″ through 2″. Pressure ratings of 3,000, 6,000, 8,000, and 10,000 psi available for most sizes.
  • Larger sizes and pressures available upon request. Contact factory.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc.
Product Category Flow Meters Liquid Flow Meters
Product Number HHP Series HHP Series
Product Name High Pressure Gas Turbine Flow Meter High Pressure Liquid Turbine Flow Meter
Meter Technology Turbine Turbine
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries
Approvals CE Mark, ISO 9001 CE Mark, ISO 9001
Pipe Diameter 1.00 to 3.00 inch (25.4 to 76.2 mm) 1.00 to 3.00 inch (25.4 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details