Hoffer Flow Controls, Inc. Gas/Liquid Turbine Flow Meter HP Insertion Series

Description
The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable, bi-directional and high pressure. In addition a number of process fittings and materials of construction may be supplied to suit the demand of various applications. HP SERIES Insertion Turbine Flowmeters for Liquids and Gas 4”-72” Pipe Diameters OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for both liquids and gases. Outstanding accuracy. Applications from 4′ to 72′ pipe diameters. Specials upon request. Process connection flexibility. May be installed or removed from active line without stopping service. -20 to +400°F standard operating temperature range with Viton Seal.
Datasheet
Description
The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable, bi-directional and high pressure. In addition a number of process fittings and materials of construction may be supplied to suit the demand of various applications. HP SERIES Insertion Turbine Flowmeters for Liquids and Gas 4”-72” Pipe Diameters OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for both liquids and gases. Outstanding accuracy. Applications from 4′ to 72′ pipe diameters. Specials upon request. Process connection flexibility. May be installed or removed from active line without stopping service. -20 to +400°F standard operating temperature range with Viton Seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas/Liquid Turbine Flow Meter - HP Insertion Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Gas/Liquid Turbine Flow Meter
HP Insertion Series
Gas/Liquid Turbine Flow Meter HP Insertion Series
The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable, bi-directional and high pressure. In addition a number of process fittings and materials of construction may be supplied to suit the demand of various applications. HP SERIES Insertion Turbine Flowmeters for Liquids and Gas 4”-72” Pipe Diameters OUTSTANDING FEATURES Low cost. Low pressure drop. Wide flow turndown ranges for both liquids and gases. Outstanding accuracy. Applications from 4′ to 72′ pipe diameters. Specials upon request. Process connection flexibility. May be installed or removed from active line without stopping service. -20 to +400°F standard operating temperature range with Viton Seal.

The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters.
Several versions are available including fixed, adjustable, bi-directional and high pressure. In addition a number of process fittings and materials of construction may be supplied to suit the demand of various applications.

HP SERIES Insertion Turbine Flowmeters for Liquids and Gas 4”-72” Pipe Diameters

OUTSTANDING FEATURES

  • Low cost.
  • Low pressure drop.
  • Wide flow turndown ranges for both liquids and gases.
  • Outstanding accuracy.
  • Applications from 4″ to 72″ pipe diameters. Specials upon request.
  • Process connection flexibility.
  • May be installed or removed from active line without stopping service.
  • -20 to +400°F standard operating temperature range with Viton Seal.
Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Liquid Flow Meters
Product Number HP Insertion Series
Product Name Gas/Liquid Turbine Flow Meter
Features Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Additional Variables Measured Temperature (optional feature)
Approvals Underwriters Laboratory; Canadian Standards Association; European Committee for Electrotechnical Standardization; Standards Australia Association (optional feature); CE Marked (Optional), ISO 9001, PED-CE Mark
Process Media Type Liquid; Gas
Operating Pressure ? to 2500 psi (? to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - magmeters - 159001987 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details