Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD, with Weatherpack connector
Features
| General Pump | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 101069 |
| Product Name | Tri-Magnet Technology Flow Switchs |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 40 to 180 F (4 to 82 C) |
| Pipe Diameter | 0.50 inch (12.7 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |