TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements
Features
| General Pump | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 100975 |
| Product Name | Tri-Magnet Technology Inline Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 40 to 180 F (4 to 82 C) |
| Pipe Diameter | 0.38 inch (9.52 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |