Flow Switch, 3 amp, 230 Volts, 48? Cord, Gauge Port
| General Pump | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | YFL3SWITCH |
| Product Name | Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 175 F (79 C) |
| Pipe Diameter | 0.25 to 0.38 inch (6.35 to 9.52 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |