Hoyt Electrical Instrument Works, Inc. Audio Impedance Tester 1106 IM

Description
Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures transformer impedances. Battery operation. Low battery indication. Data hold function. 0ω adjustment. EN 61010-1 CAT III 200V EN 61326-1
Description
Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures transformer impedances. Battery operation. Low battery indication. Data hold function. 0ω adjustment. EN 61010-1 CAT III 200V EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
Audio Impedance Tester - 1106 IM - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Audio Impedance Tester
1106 IM
Audio Impedance Tester 1106 IM
Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures transformer impedances. Battery operation. Low battery indication. Data hold function. 0ω adjustment. EN 61010-1 CAT III 200V EN 61326-1
  • Large LCD display 68 x 34mm(1.338" x 2.677").
  • True measurement of speaker systems actual impedance at 1kHz.
  • Three test ranges allow testing of home theatre and commercial sound systems.
  • Measures transformer impedances.
  • Battery operation.
  • Low battery indication.
  • Data hold function.
  • 0Ω adjustment.
  • EN 61010-1 CAT III 200V
  • EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Voltage Testers
Product Number 1106 IM
Product Name Audio Impedance Tester
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details