SKF/North America Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 17
Product Name Notes
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer...
MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have...
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors...
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring...
Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than...
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry...
SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and...
SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws.
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate...
Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an...
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings...

<< Prev Next >>