Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 103026207 | 103026207 |
| Product Name | Y-bearings with a Standard Inner Ring - 1726207-2RS1 | Y-bearings with a Standard Inner Ring - 1726207-2RS1 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | Double Seal | Double Seal |
| Lubrication | Prelubricated | Prelubricated |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |