SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and raceways. They are able to carry axial loads acting in both directions in addition to radial loads.
SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and raceways. They are able to carry axial loads acting in both directions in addition to radial loads.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 104004218 | 104004218 |
| Product Name | Deep Groove Ball Bearings, Double Row - 4218 ATN9 | Deep Groove Ball Bearings, Double Row - 4218 ATN9 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Type | Double Row Deep Groove | Double Row Deep Groove |
| Design Units | Metric | Metric |