SKF/Global Y-bearings with a Standard Inner Ring - 1726206-2RS1 103026206

Description
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.
Description
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Suppliers

Company
Product
Description
Supplier Links
Y-bearings with a Standard Inner Ring - 1726206-2RS1 - 103026206 - SKF/Global
Lansdale, PA, USA
Y-bearings with a Standard Inner Ring - 1726206-2RS1
103026206
Y-bearings with a Standard Inner Ring - 1726206-2RS1 103026206
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Supplier's Site
Y-bearings with a Standard Inner Ring - 1726206-2RS1 - 103026206 - SKF/North America
Lansdale, PA, USA
Y-bearings with a Standard Inner Ring - 1726206-2RS1
103026206
Y-bearings with a Standard Inner Ring - 1726206-2RS1 103026206
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 103026206 103026206
Product Name Y-bearings with a Standard Inner Ring - 1726206-2RS1 Y-bearings with a Standard Inner Ring - 1726206-2RS1
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Seal Double Seal
Lubrication Prelubricated Prelubricated
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details