Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner ring extension in the direction of rotation locks the collar and the bearing onto the shaft. A single grub (set) screw further secures the collar to the shaft. There are two standard series available from SKF
Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner ring extension in the direction of rotation locks the collar and the bearing onto the shaft. A single grub (set) screw further secures the collar to the shaft. There are two standard series available from SKF
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 103011205 | 103011205 |
| Product Name | Y-bearings with an Eccentric Locking Collar - YET 205 | Y-bearings with an Eccentric Locking Collar - YET 205 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | Double Seal | Double Seal |
| Lubrication | Prelubricated | Prelubricated |
| Type | Conrad / Deep Groove Wide Inner Ring | Conrad / Deep Groove Wide Inner Ring |