SKF/Global Y-bearings with a Standard Inner Ring - 1726208-2RS1 103026208

Description
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.
Description
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Suppliers

Company
Product
Description
Supplier Links
Y-bearings with a Standard Inner Ring - 1726208-2RS1 - 103026208 - SKF/Global
Lansdale, PA, USA
Y-bearings with a Standard Inner Ring - 1726208-2RS1
103026208
Y-bearings with a Standard Inner Ring - 1726208-2RS1 103026208
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Supplier's Site
Y-bearings with a Standard Inner Ring - 1726208-2RS1 - 103026208 - SKF/North America
Lansdale, PA, USA
Y-bearings with a Standard Inner Ring - 1726208-2RS1
103026208
Y-bearings with a Standard Inner Ring - 1726208-2RS1 103026208
Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove ball bearings in the 62 or 63 series is the sphered outside surface of the outer ring.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 103026208 103026208
Product Name Y-bearings with a Standard Inner Ring - 1726208-2RS1 Y-bearings with a Standard Inner Ring - 1726208-2RS1
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Seal Double Seal
Lubrication Prelubricated Prelubricated
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details