SKF/North America Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 17
Product Name Notes
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load...
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors...
MRC's single-row Maximum "M-type" bearings have a single filling slot in both the inner and outer ring, enabling more balls to be added. Because of the increased ball compliment, filling...
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry...
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as...

<< Prev Next >>