SKF/Global Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR 102037212

Description
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.
Description
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR - 102037212 - SKF/Global
Lansdale, PA, USA
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR
102037212
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR 102037212
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Supplier's Site
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR - 102037212 - SKF/North America
Lansdale, PA, USA
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR
102037212
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR 102037212
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 102037212 102037212
Product Name Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212-2ZNR
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Shield Double Shield
Lubrication Prelubricated Prelubricated
Features Snap Ring / Snap Ring Groove Snap Ring / Snap Ring Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details