Noma Bearing Corporation Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement... | |
| The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used... | |
| The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of... | |
| The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial,... | |
| The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to... | |
| The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry... | |
| The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing... | |
| The 88000 series bearings is similar in function to the 8000 and 8700 series except that it features an extended inner ring on both sides to provide additional shaft sup... | |
| The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these... | |
| The thin line 6800 series bearing was developed for applications where space limitations are of primary consideration. These bearings can accommodate relatively light radial, thrust or combined loads within their... | |
| The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and... | |
| The W200 and W300 series, single row, wide type bearings are produced with 6200 and 6300 series standard bore and outer ring dimensions but the widths are the same as... |