Noma Bearing Corporation 6300 Series Medium Series Bearings 6306

Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6300 Series Medium Series Bearings - 6306 - Noma Bearing Corporation
Gardena, CA, USA
6300 Series Medium Series Bearings
6306
6300 Series Medium Series Bearings 6306
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6306
Product Name 6300 Series Medium Series Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (71.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details