Noma Bearing Corporation 6300 Series Medium Series Bearings 6302

Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6300 Series Medium Series Bearings - 6302 - Noma Bearing Corporation
Gardena, CA, USA
6300 Series Medium Series Bearings
6302
6300 Series Medium Series Bearings 6302
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6302
Product Name 6300 Series Medium Series Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.5906 inch (15.001 mm)
Outside Diameter 1.6535 inch (41.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details