The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this series in high speed motor applications. R series bearings are produced open, shielded or sealed. Shielded and sealed bearings are slightly wider as noted in the dimensional table. This series is available in 440C stainless steel.
View Technical Information
Dimensional Drawing and Available Bearing Types
| Noma Bearing Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | R16 |
| Product Name | R Series, Single Row, Radial,Inch Dimension Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |