Noma Bearing Corporation 6200 Series Light Series Bearings 6206

Description
The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6200 Series Light Series Bearings - 6206 - Noma Bearing Corporation
Gardena, CA, USA
6200 Series Light Series Bearings
6206
6200 Series Light Series Bearings 6206
The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6206
Product Name 6200 Series Light Series Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (61.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details