Noma Bearing Corporation 6000 Series Extra Light Bearings 6004

Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6000 Series Extra Light Bearings - 6004 - Noma Bearing Corporation
Gardena, CA, USA
6000 Series Extra Light Bearings
6004
6000 Series Extra Light Bearings 6004
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6004
Product Name 6000 Series Extra Light Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (41.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details