The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is produced open, shielded, sealed or with various combinations of closure. These bearings can be provided with a snap ring groove. Bearings in this series are available in 440C stainless steel.
View Technical Information
Dimensional Drawing and Available Bearing Types
| Noma Bearing Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6202 |
| Product Name | 6200 Series Light Series Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Design Units | Metric |
| Bore | 0.5906 inch (15.001 mm) |
| Outside Diameter | 1.3780 inch (35.001 mm) |