Noma Bearing Corporation 6300 Series Medium Series Bearings 6300

Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6300 Series Medium Series Bearings - 6300 - Noma Bearing Corporation
Gardena, CA, USA
6300 Series Medium Series Bearings
6300
6300 Series Medium Series Bearings 6300
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6300
Product Name 6300 Series Medium Series Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.3780 inch (35.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details