Noma Bearing Corporation 5200 Series double row, angular contact bearings 5206

Description
The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used in equipment where heavy radial loads, combined radial and thrust loads, and two directional loads are encountered. The non-filling slot allows higher speed operation. In addition, the angle of contact converges outside the bearing offering increased resistance to overturning moments. Bearings in this series are produced with shields or seals. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used in equipment where heavy radial loads, combined radial and thrust loads, and two directional loads are encountered. The non-filling slot allows higher speed operation. In addition, the angle of contact converges outside the bearing offering increased resistance to overturning moments. Bearings in this series are produced with shields or seals. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
Gardena, CA, USA
5200 Series double row, angular contact bearings
5206
5200 Series double row, angular contact bearings 5206
The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used in equipment where heavy radial loads, combined radial and thrust loads, and two directional loads are encountered. The non-filling slot allows higher speed operation. In addition, the angle of contact converges outside the bearing offering increased resistance to overturning moments. Bearings in this series are produced with shields or seals. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used in equipment where heavy radial loads, combined radial and thrust loads, and two directional loads are encountered. The non-filling slot allows higher speed operation. In addition, the angle of contact converges outside the bearing offering increased resistance to overturning moments. Bearings in this series are produced with shields or seals.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 5206
Product Name 5200 Series double row, angular contact bearings
Primary Bearing Category Angular Contact Ball Bearing
Type Double Row Angular Contact
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details