Noma Bearing Corporation 13300 & 1200 Series double row, self-aligning bearings 1200

Description
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
13300 & 1200 Series double row, self-aligning bearings - 1200 - Noma Bearing Corporation
Gardena, CA, USA
13300 & 1200 Series double row, self-aligning bearings
1200
13300 & 1200 Series double row, self-aligning bearings 1200
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 1200
Product Name 13300 & 1200 Series double row, self-aligning bearings
Primary Bearing Category Radial Ball Bearing
Features Self-aligning; Tapered Bore
Type Internal Self Aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details