Noma Bearing Corporation R Series, Single Row, Radial,Inch Dimension Bearings R14

Description
The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this series in high speed motor applications. R series bearings are produced open, shielded or sealed. Shielded and sealed bearings are slightly wider as noted in the dimensional table. This series is available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this series in high speed motor applications. R series bearings are produced open, shielded or sealed. Shielded and sealed bearings are slightly wider as noted in the dimensional table. This series is available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
R Series, Single Row, Radial,Inch Dimension Bearings - R14 - Noma Bearing Corporation
Gardena, CA, USA
R Series, Single Row, Radial,Inch Dimension Bearings
R14
R Series, Single Row, Radial,Inch Dimension Bearings R14
The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this series in high speed motor applications. R series bearings are produced open, shielded or sealed. Shielded and sealed bearings are slightly wider as noted in the dimensional table. This series is available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this series in high speed motor applications. R series bearings are produced open, shielded or sealed. Shielded and sealed bearings are slightly wider as noted in the dimensional table. This series is available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number R14
Product Name R Series, Single Row, Radial,Inch Dimension Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Inch
Bore 0.8750 inch (22.225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
Ball Bearings - 6190165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details