Noma Bearing Corporation 600 Series Extra Small Metric Bearings 607

Description
The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open, shield ed, sealed or with various combinations of closure. These bearings are available in 440C stainless steel. Contact your IKS Sales Representative for availability. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open, shield ed, sealed or with various combinations of closure. These bearings are available in 440C stainless steel. Contact your IKS Sales Representative for availability. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
600 Series Extra Small Metric Bearings - 607 - Noma Bearing Corporation
Gardena, CA, USA
600 Series Extra Small Metric Bearings
607
600 Series Extra Small Metric Bearings 607
The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open, shield ed, sealed or with various combinations of closure. These bearings are available in 440C stainless steel. Contact your IKS Sales Representative for availability. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open, shield ed, sealed or with various combinations of closure. These bearings are available in 440C stainless steel. Contact your IKS Sales Representative for availability.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 607
Product Name 600 Series Extra Small Metric Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.2756 inch (7.000 mm)
Outside Diameter 0.7480 inch (18.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details